TE Connectivity Headers, Plugs and Sockets 2-1986720-0

Description
"20 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"20 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104412-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104412-ND
Headers, Plugs and Sockets A104412-ND
"20 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

"20 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 20P, 3.81Mm Amp - Te Connectivity - 76AC3260 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 20P, 3.81Mm Amp - Te Connectivity
76AC3260
Str Plug Spring Type Rh 20P, 3.81Mm Amp - Te Connectivity 76AC3260
STR PLUG SPRING TYPE RH 20P, 3.81mm

STR PLUG SPRING TYPE RH 20P, 3.81mm

Supplier's Site
Terminal Block, Plug, 20Pos, 30-14Awg; Product Range Te Connectivity - 83T4202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 20Pos, 30-14Awg; Product Range Te Connectivity
83T4202
Terminal Block, Plug, 20Pos, 30-14Awg; Product Range Te Connectivity 83T4202
TERMINAL BLOCK, PLUG, 20POS, 30-14AWG; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 20POS, 30-14AWG; Product Range:-; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104412-ND 76AC3260 83T4202
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 20P, 3.81Mm Amp - Te Connectivity Terminal Block, Plug, 20Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data