TE Connectivity Headers, Plugs and Sockets 2-1986693-5

Description
"25 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"25 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104441-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104441-ND
Headers, Plugs and Sockets A104441-ND
"25 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"25 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 25P, 3.50Mm Amp - Te Connectivity - 76AC3259 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 25P, 3.50Mm Amp - Te Connectivity
76AC3259
Str Plug Spring Type Lh 25P, 3.50Mm Amp - Te Connectivity 76AC3259
STR PLUG SPRING TYPE LH 25P, 3.50mm

STR PLUG SPRING TYPE LH 25P, 3.50mm

Supplier's Site
Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity - 83T4201 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity
83T4201
Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity 83T4201
TERMINAL BLOCK, PLUG, 25POS, 30-14AWG; Product Range:-; No. of Contacts:25Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 25POS, 30-14AWG; Product Range:-; No. of Contacts:25Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104441-ND 76AC3259 83T4201
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 25P, 3.50Mm Amp - Te Connectivity Terminal Block, Plug, 25Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data