TE Connectivity Terminal Blocks 2-1986693-3

Description
STR PLUG SPRING TYPE LH 23P, 3.50mm
Request a Quote Datasheet
Description
STR PLUG SPRING TYPE LH 23P, 3.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2-1986693-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-1986693-3
Terminal Blocks 2-1986693-3
STR PLUG SPRING TYPE LH 23P, 3.50mm

STR PLUG SPRING TYPE LH 23P, 3.50mm

Buy Now
Headers, Plugs and Sockets - A104439-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104439-ND
Headers, Plugs and Sockets A104439-ND
"23 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"23 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 23P, 3.50Mm Rohs Compliant Amp - Te Connectivity - 76AC3257 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 23P, 3.50Mm Rohs Compliant Amp - Te Connectivity
76AC3257
Str Plug Spring Type Lh 23P, 3.50Mm Rohs Compliant Amp - Te Connectivity 76AC3257
STR PLUG SPRING TYPE LH 23P, 3.50mm RoHS Compliant: Yes

STR PLUG SPRING TYPE LH 23P, 3.50mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity - 83T4199 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity
83T4199
Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity 83T4199
TERMINAL BLOCK, PLUG, 23POS, 30-14AWG; Product Range:-; No. of Contacts:23Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 23POS, 30-14AWG; Product Range:-; No. of Contacts:23Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1986693-3 A104439-ND 76AC3257 83T4199
Product Name Terminal Blocks Headers, Plugs and Sockets Str Plug Spring Type Lh 23P, 3.50Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 23Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details