TE Connectivity Headers, Plugs and Sockets 2-1986693-2

Description
"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104438-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104438-ND
Headers, Plugs and Sockets A104438-ND
"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Lh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity - 76AC3256 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Lh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity
76AC3256
Str Plug Spring Type Lh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity 76AC3256
STR PLUG SPRING TYPE LH 22P, 3.50mm RoHS Compliant: Yes

STR PLUG SPRING TYPE LH 22P, 3.50mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity - 83T4198 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity
83T4198
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity 83T4198
TERMINAL BLOCK, PLUG, 22POS, 30-14AWG; Product Range:-; No. of Contacts:22Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 22POS, 30-14AWG; Product Range:-; No. of Contacts:22Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104438-ND 76AC3256 83T4198
Product Name Headers, Plugs and Sockets Str Plug Spring Type Lh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers