TE Connectivity Headers, Plugs and Sockets 2-1986692-4

Description
"24 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"24 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104392-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104392-ND
Headers, Plugs and Sockets A104392-ND
"24 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"24 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 24P, 3.50Mm Rohs Compliant Amp - Te Connectivity - 76AC3253 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 24P, 3.50Mm Rohs Compliant Amp - Te Connectivity
76AC3253
Str Plug Spring Type Rh 24P, 3.50Mm Rohs Compliant Amp - Te Connectivity 76AC3253
STR PLUG SPRING TYPE RH 24P, 3.50mm RoHS Compliant: Yes

STR PLUG SPRING TYPE RH 24P, 3.50mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity - 83T4194 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity
83T4194
Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity 83T4194
TERMINAL BLOCK, PLUG, 24POS, 30-14AWG; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 24POS, 30-14AWG; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104392-ND 76AC3253 83T4194
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 24P, 3.50Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 24Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data