TE Connectivity Headers, Plugs and Sockets 2-1986692-2

Description
"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - A104390-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A104390-ND
Headers, Plugs and Sockets A104390-ND
"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"22 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Str Plug Spring Type Rh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity - 76AC3251 - Newark, An Avnet Company
Chicago, IL, United States
Str Plug Spring Type Rh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity
76AC3251
Str Plug Spring Type Rh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity 76AC3251
STR PLUG SPRING TYPE RH 22P, 3.50mm RoHS Compliant: Yes

STR PLUG SPRING TYPE RH 22P, 3.50mm RoHS Compliant: Yes

Supplier's Site
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity - 83T4192 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity
83T4192
Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity 83T4192
TERMINAL BLOCK, PLUG, 22POS, 30-14AWG; Product Range:-; No. of Contacts:22Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

TERMINAL BLOCK, PLUG, 22POS, 30-14AWG; Product Range:-; No. of Contacts:22Contacts; Pitch Spacing:3.5mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104390-ND 76AC3251 83T4192
Product Name Headers, Plugs and Sockets Str Plug Spring Type Rh 22P, 3.50Mm Rohs Compliant Amp - Te Connectivity Terminal Block, Plug, 22Pos, 30-14Awg; Product Range Te Connectivity
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details