TE Connectivity Modular Twisted Pair Cable Assemblies 2-1986381-1

Description
Body Features Cable Construction : PVC Stranded, Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .14, .129 - .205, .129 Wire Size (AWG) : 26, 26 - 24 Other Cable Assembly Length : 3 M  [9.8425 FT ] Packaging Features Packaging Method : Loose Piece, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Ethernet IP 20 Field Installation Plug Product Type : Connector, Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60
Request a Quote
Description
Body Features Cable Construction : PVC Stranded, Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .14, .129 - .205, .129 Wire Size (AWG) : 26, 26 - 24 Other Cable Assembly Length : 3 M  [9.8425 FT ] Packaging Features Packaging Method : Loose Piece, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Ethernet IP 20 Field Installation Plug Product Type : Connector, Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2-1986381-1 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2-1986381-1
Modular Twisted Pair Cable Assemblies 2-1986381-1
Body Features Cable Construction : PVC Stranded, Stranded Conductor Material : Annealed Copper Configuration Features Configuration : Double-Ended Keyed : No Wiring Pattern : Cat 5e Dimensions Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ] Wire Size (MMSQ) : .14, .129 - .205, .129 Wire Size (AWG) : 26, 26 - 24 Other Cable Assembly Length : 3 M  [9.8425 FT ] Packaging Features Packaging Method : Loose Piece, Bag Product Type Features Boot : With Connector Type : Plug Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Style : Industrial Ethernet Plug to Ethernet IP 20 Field Installation Plug Product Type : Connector, Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range (DEGC) : -20 - 60

Body Features


  • Cable Construction : PVC Stranded, Stranded
  • Conductor Material : Annealed Copper

Configuration Features


  • Configuration : Double-Ended
  • Keyed : No
  • Wiring Pattern : Cat 5e

Dimensions


  • Overall Outside Cable Diameter : 6.5 MM  [.25 INCH ]
  • Wire Size (MMSQ) : .14, .129 - .205, .129
  • Wire Size (AWG) : 26, 26 - 24

Other


  • Cable Assembly Length : 3 M  [9.8425 FT ]

Packaging Features


  • Packaging Method : Loose Piece, Bag

Product Type Features


  • Boot : With
  • Connector Type : Plug
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Performance Category : Cat 5e
  • Product Style : Industrial Ethernet Plug to Ethernet IP 20 Field Installation Plug
  • Product Type : Connector, Cable Assembly
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 60
Buy Now
Cable Assemblies - Modular Cables - 2-1986381-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2-1986381-1
Cable Assemblies - Modular Cables 2-1986381-1
CABLE MOD 8P8C PLUG-PLUG 9.84'

CABLE MOD 8P8C PLUG-PLUG 9.84'

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 2-1986381-1 2-1986381-1
Product Name Modular Twisted Pair Cable Assemblies Cable Assemblies - Modular Cables
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data