TE Connectivity ™ Pushbutton Switches 2-1977223-2

Description
6MM TACT SWITCH, SMT 100gf,
Request a Quote Datasheet
Description
6MM TACT SWITCH, SMT 100gf,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2-1977223-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1977223-2
Pushbutton Switches 2-1977223-2
6MM TACT SWITCH, SMT 100gf,

6MM TACT SWITCH, SMT 100gf,

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
2-1977223-2
Tactile Switches 2-1977223-2
Tactile Switches 6MM SMT 100gf TACT SWITCH

Tactile Switches 6MM SMT 100gf TACT SWITCH

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977223-2 2-1977223-2
Product Name Pushbutton Switches Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Gull Wing Lead
Min. Actuating Force 0.2 lbs (0.1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF2-F1 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3J Hinged Tactile Switch - B3J-2300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers