TE Connectivity ™ Tactile Switches 2-1977177-1

Description
Tactile Switches R/A TACT SWITCH 160
Datasheet
Description
Tactile Switches R/A TACT SWITCH 160
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2-1977177-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
2-1977177-1
Tactile Switches 2-1977177-1
Tactile Switches R/A TACT SWITCH 160

Tactile Switches R/A TACT SWITCH 160

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
2-1977177-1
Switches - Tactile Switches 2-1977177-1
FSMRA7JHXA=R/A, TACT SW, 260

FSMRA7JHXA=R/A, TACT SW, 260

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977177-1 2-1977177-1
Product Name Tactile Switches Switches - Tactile Switches
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details