TE Connectivity ™ Pushbutton Switches 2-1977120-7

Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote Datasheet
Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2-1977120-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
2-1977120-7
Pushbutton Switches 2-1977120-7
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Tactile Switches - 2-1977120-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
2-1977120-7
Tactile Switches 2-1977120-7
Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH

Tactile Switches 6MM ACTHIGH TEMP TACT SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
2-1977120-7
Switches - Tactile Switches 2-1977120-7
FSM14JHX=6MM TACT SWITCH, HIGH T

FSM14JHX=6MM TACT SWITCH, HIGH T

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2-1977120-7 2-1977120-7 2-1977120-7
Product Name Pushbutton Switches Tactile Switches Switches - Tactile Switches
Switch Type Tact Switch
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Gull Wing Lead
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9000-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
Pushbutton - 123385070 - Radwell International
Specs
Switch Type Tact Switch
View Details