TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1971904-7

Description
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic Configuration Features Number of Positions : 14 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic Configuration Features Number of Positions : 14 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1971904-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1971904-7
Connector Hardware, Mounts, Locks & Retainers 2-1971904-7
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic Configuration Features Number of Positions : 14 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 14

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2-1971904-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2-1971904-7
Power Connectors 2-1971904-7
GI Power

GI Power

Buy Now
Rectangular Connector Accessories - 17-2-1971904-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2-1971904-7-ND
Rectangular Connector Accessories 17-2-1971904-7-ND
Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971904-7 2-1971904-7 17-2-1971904-7-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A3067-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Connector Accessories - 1734-1011-349-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details