TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1971904-3

Description
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1971904-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1971904-3
Connector Hardware, Mounts, Locks & Retainers 2-1971904-3
Body Features Primary Product Color : Blue Primary Product Material : Thermoplastic Configuration Features Number of Positions : 6 Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2400

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - 2-1971904-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
2-1971904-3-ND
Rectangular Connector Accessories 2-1971904-3-ND
Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Buy Now Datasheet
Tpa 6Pos,new Gic3.3 Amp - Te Connectivity - 75AC6592 - Newark, An Avnet Company
Chicago, IL, United States
Tpa 6Pos,new Gic3.3 Amp - Te Connectivity
75AC6592
Tpa 6Pos,new Gic3.3 Amp - Te Connectivity 75AC6592
TPA 6POS,NEW GIC3.3

TPA 6POS,NEW GIC3.3

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971904-3 2-1971904-3-ND 75AC6592
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Tpa 6Pos,new Gic3.3 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25959CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
3 suppliers
Ribbon Cable Connectors - 102154-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connectors - 102536-8 - Heilind Electronics, Inc.
TE Connectivity
View Details
3 suppliers