TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 2-1971862-1

Description
Female Coupler Connector Plus 10 ~ 12 AWG
Request a Quote Datasheet
Description
Female Coupler Connector Plus 10 ~ 12 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - A116635-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
A116635-ND
Photovoltaic (Solar Panel) Connector Assemblies A116635-ND
Female Coupler Connector Plus 10 ~ 12 AWG

Female Coupler Connector Plus 10 ~ 12 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connector, Receptacle, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity - 62W4233 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity
62W4233
Connector, Receptacle, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity 62W4233
CONNECTOR, RECEPTACLE, 1 POSITION, CABLE, 5.8MM to 8.0MM; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:40A RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1 POSITION, CABLE, 5.8MM to 8.0MM; Photovoltaic / Solar Connector Type:Female Cable Coupler; Keying:Plus; Connector Mounting:Cable Mount; IP Rating:IP68; Wire Size AWG Max:10AWG; Current Rating:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A116635-ND 2-1971862-1 62W4233
Product Name Photovoltaic (Solar Panel) Connector Assemblies Connector, Receptacle, 1 Position, Cable, 5.8Mm To 8.0Mm; Photovoltaic / Solar Connector Type Te Connectivity
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCM-MCB-R500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contacts - 1332 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers