TE Connectivity PCB Headers & Receptacles 2-1971817-9

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : C,E,J Number of Columns : 9 Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Contact Shape & Form : Rectangle Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Dimensions Connector Height : 15.5 MM  [.61 INCH ] Connector Length : 25.1 MM  [.98 INCH ] Connector Width : 9.2 MM  [.36 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 120 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ] Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : C,E,J Number of Columns : 9 Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Contact Shape & Form : Rectangle Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Dimensions Connector Height : 15.5 MM  [.61 INCH ] Connector Length : 25.1 MM  [.98 INCH ] Connector Width : 9.2 MM  [.36 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 120 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ] Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-1971817-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-1971817-9
PCB Headers & Receptacles 2-1971817-9
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : C,E,J Number of Columns : 9 Number of Positions : 9 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 2 Contact Layout : Inline Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Contact Shape & Form : Rectangle Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Dimensions Connector Height : 15.5 MM  [.61 INCH ] Connector Length : 25.1 MM  [.98 INCH ] Connector Width : 9.2 MM  [.36 INCH ] PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Nylon Industry Standards Agency/Standard : UL Approved Standards : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 120 Packaging Type : Box, Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ] Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : C,E,J
  • Number of Columns : 9
  • Number of Positions : 9
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 2
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ]
  • Contact Shape & Form : Rectangle
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ]

Dimensions


  • Connector Height : 15.5 MM  [.61 INCH ]
  • Connector Length : 25.1 MM  [.98 INCH ]
  • Connector Width : 9.2 MM  [.36 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2 MM  [.063 - .079 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Agency/Standard : UL
  • Approved Standards : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 120
  • Packaging Type : Box, Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ]
  • Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-1971817-9
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
PCB Headers & Receptacles - 102557-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103321-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details