CONN HEADER VERT 2POS 2.5MM Product overview: 2-1971798-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2-1971798-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
NEW GI CONN2.5 HDR ASMBLY 2P YLW D1.0
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-2-1971798-4 | A116628-ND | 98X3149 |
| Product Name | Electronic Connector | Headers, Male Pins | New Gi Conn2.5 Hdr Asmbly 2P Ylw D1.0 Te Connectivity |
| Termination | Kinked Pin, Solder | ||
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 3.0 amps |