TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1971793-3

Description
Body Features Connector & Keying Code : C Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 5.88 MM  [.231 INCH ] Connector Length (INCH) : .224 Wire Size (MMSQ) : .081 - .326 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 5.88 MM  [.231 INCH ] Connector Length (INCH) : .224 Wire Size (MMSQ) : .081 - .326 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1971793-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1971793-3
Rectangular Wire & Cable Connectors & Housings 2-1971793-3
Body Features Connector & Keying Code : C Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 5.88 MM  [.231 INCH ] Connector Length (INCH) : .224 Wire Size (MMSQ) : .081 - .326 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag & Box Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 5.88 MM  [.231 INCH ]
  • Connector Length (INCH) : .224
  • Wire Size (MMSQ) : .081 - .326
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 66 GF

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 1233881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1233881
Wire Housings & Plugs 1233881
TE Connectivity 2-1971793-3

TE Connectivity 2-1971793-3

Supplier's Site
Wire Housings & Plugs - 1639121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639121
Wire Housings & Plugs 1639121
TE Connectivity 2-1971793-3

TE Connectivity 2-1971793-3

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332522-2-1971793-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332522-2-1971793-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332522-2-1971793-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332522-2-1971793-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.098" (2.50mm) Color: Red Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,600 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -2-1971793-3-SI,2266 -2-1971793-3,A116622 Base Product Number: 1971793 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332522-2-1971793-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.098" (2.50mm)
Color: Red
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,600
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -2-1971793-3-SI,2266-2-1971793-3,A116622
Base Product Number: 1971793
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2-1971793-3
Electronic Connector 340-2-1971793-3
Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount Red Bag/Box Product overview: 2-1971793-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1971793-3 can be used for catalog matching and distributor lookup.

Conn Housing PL 2 POS 2.5mm Crimp ST Cable Mount Red Bag/Box Product overview: 2-1971793-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-1971793-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A116622-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A116622-ND
Rectangular Connector Housings A116622-ND
"2 Rectangular Connectors - Housings Plug Red 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Plug Red 0.098"" (2.50mm)"

Buy Now Datasheet
New Gi Conn2.5 Plug Hsg 2P Red Te Connectivity - 98X3144 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Plug Hsg 2P Red Te Connectivity
98X3144
New Gi Conn2.5 Plug Hsg 2P Red Te Connectivity 98X3144
NEW GI CONN2.5 PLUG HSG 2P RED

NEW GI CONN2.5 PLUG HSG 2P RED

Supplier's Site
New Gi Conn2.5 Plug Hsg 2P Red Amp - Te Connectivity - 41AJ5594 - Newark, An Avnet Company
Chicago, IL, United States
New Gi Conn2.5 Plug Hsg 2P Red Amp - Te Connectivity
41AJ5594
New Gi Conn2.5 Plug Hsg 2P Red Amp - Te Connectivity 41AJ5594
NEW GI CONN2.5 PLUG HSG 2P RED

NEW GI CONN2.5 PLUG HSG 2P RED

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971793-3 1233881 1332522-2-1971793-3 340-2-1971793-3 A116622-ND 98X3144
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Rectangular Connector Housings New Gi Conn2.5 Plug Hsg 2P Red Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole, Right Angle
View Details