TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1971778-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : Hot Wire Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : Hot Wire Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1971778-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1971778-3
Connector Hardware, Mounts, Locks & Retainers 2-1971778-3
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 6 Number of Rows : 2 Industry Standards Glow Wire Rating : Hot Wire Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 1400 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Glass-Filled PBT

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Industry Standards


  • Glow Wire Rating : Hot Wire Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1400

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117478-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117478-ND
Rectangular Connector Accessories A117478-ND
Connector Locking Plate For Power Triple Lock Series

Connector Locking Plate For Power Triple Lock Series

Buy Now Datasheet
Ptl 2 X 3 Locking Plate Hwi Natural Te Connectivity - 98X3141 - Newark, An Avnet Company
Chicago, IL, United States
Ptl 2 X 3 Locking Plate Hwi Natural Te Connectivity
98X3141
Ptl 2 X 3 Locking Plate Hwi Natural Te Connectivity 98X3141
PTL 2 X 3 LOCKING PLATE HWI NATURAL

PTL 2 X 3 LOCKING PLATE HWI NATURAL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971778-3 A117478-ND 98X3141
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ptl 2 X 3 Locking Plate Hwi Natural Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103350-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details