TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-1971777-3

Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Hot Wire Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Hot Wire Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-1971777-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-1971777-3
Connector Hardware, Mounts, Locks & Retainers 2-1971777-3
Body Features Primary Product Color : Natural Primary Product Material : Glass-Filled PBT Configuration Features Number of Positions : 3 Industry Standards Glow Wire Rating : Hot Wire Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 2500 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Glass-Filled PBT

Configuration Features


  • Number of Positions : 3

Industry Standards


  • Glow Wire Rating : Hot Wire Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 2500

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A117477-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A117477-ND
Rectangular Connector Accessories A117477-ND
Connector Locking Plate For Power Triple Lock Series

Connector Locking Plate For Power Triple Lock Series

Buy Now Datasheet
Ptl Tpa Hwi 1 X 3 Natural Te Connectivity - 98X3140 - Newark, An Avnet Company
Chicago, IL, United States
Ptl Tpa Hwi 1 X 3 Natural Te Connectivity
98X3140
Ptl Tpa Hwi 1 X 3 Natural Te Connectivity 98X3140
PTL TPA HWI 1 X 3 NATURAL

PTL TPA HWI 1 X 3 NATURAL

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971777-3 A117477-ND 98X3140
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Ptl Tpa Hwi 1 X 3 Natural Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers