TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1971030-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 7.54 MM  [.297 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 7.54 MM  [.297 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1971030-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1971030-3
Rectangular Wire & Cable Connectors & Housings 2-1971030-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 7.9 MM  [.311 INCH ] Connector Length : 7.54 MM  [.297 INCH ] Connector Width : 6.75 MM  [.266 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Nylon 66 GF Identification Marking Circuit Identification Feature : Without Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Package Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 7.9 MM  [.311 INCH ]
  • Connector Length : 7.54 MM  [.297 INCH ]
  • Connector Width : 6.75 MM  [.266 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Nylon 66 GF

Identification Marking


  • Circuit Identification Feature : Without

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-1971030-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1971030-3-ND
Rectangular Connector Housings 2-1971030-3-ND
"3 Rectangular Connectors - Housings Plug Blue 0.079"" (2.00mm)"

"3 Rectangular Connectors - Housings Plug Blue 0.079"" (2.00mm)"

Buy Now Datasheet
Headers & Wire Housings - 2-1971030-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-1971030-3
Headers & Wire Housings 2-1971030-3
3POS Plug Housing for GIC 2.0 EV Series

3POS Plug Housing for GIC 2.0 EV Series

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1971030-3 2-1971030-3-ND 2-1971030-3
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 104892-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A28578-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers