Body Features Connector & Keying Code : B Primary Product Color : Red
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 3 Number of Loaded Positions : 3 Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 18.5 Contact Layout : Inline Contact Mating Area Plating Material : Pre-Tin Contact Mating Area Plating Material Finish : Bright Contact Shape & Form : Rectangular Contact Size : 2.7mm Contact Type : Pin Mating Tab Thickness : 1.5 MM [.059 INCH ] Mating Tab Width : 2.7 MM [.106 INCH ] PCB Contact Termination Area Plating Material : Pre-Tin PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Connector Height : 14.95 MM [.588 INCH ] Connector Length : 21.7 MM [.854 INCH ] Connector Width : 16.3 MM [.642 INCH ] PCB Thickness (Recommended) : 1.58 MM [.062 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Centerline (Pitch) : 6 MM [.236 INCH ] Housing Material : Nylon Mating Entry Location : Side
Industry Standards Compatible With Agency/Standards Products : UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec) UL Flammability Rating : UL 94V-0 UL Rating : Recognized
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Post Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Carton Packaging Quantity : 108
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : 1.57 MM [.062 INCH ]
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Connector & Keying Code : B
- Primary Product Color : Red
Configuration Features
- Connector Contact Load Condition : Fully Loaded
- Number of Columns : 3
- Number of Loaded Positions : 3
- Number of Positions : 3
- Number of Power Positions : 3
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 18.5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Pre-Tin
- Contact Mating Area Plating Material Finish : Bright
- Contact Shape & Form : Rectangular
- Contact Size : 2.7mm
- Contact Type : Pin
- Mating Tab Thickness : 1.5 MM [.059 INCH ]
- Mating Tab Width : 2.7 MM [.106 INCH ]
- PCB Contact Termination Area Plating Material : Pre-Tin
- PCB Contact Termination Area Plating Material Finish : Bright
Dimensions
- Connector Height : 14.95 MM [.588 INCH ]
- Connector Length : 21.7 MM [.854 INCH ]
- Connector Width : 16.3 MM [.642 INCH ]
- PCB Thickness (Recommended) : 1.58 MM [.062 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Centerline (Pitch) : 6 MM [.236 INCH ]
- Housing Material : Nylon
- Mating Entry Location : Side
Industry Standards
- Compatible With Agency/Standards Products : UL, VDE
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : GWT 850°C (Flame ≤ 30 sec)
- UL Flammability Rating : UL 94V-0
- UL Rating : Recognized
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed, Polarization
- Mating Retention : With
- Mating Retention Type : Latching Feature
- PCB Mount Alignment : Without
- PCB Mount Retention : With
- PCB Mount Retention Type : Retention Post
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 108
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Wire-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : No
- PCB Connector Type : PCB Mount Header
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Post & Tail Diameter : 1.57 MM [.062 INCH ]
Usage Conditions
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]