"Connector Header Through Hole 28 position 0.098"" (2.50mm)"
ASSY, HDR, VERT, NO-BOSS, DUAL ROW,EP2.5
ASSY, HDR, VERT, NO-BOSS, DUAL ROW,EP2.5
CONN HEADER VERT 28POS 2.5MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A119487-ND | 98X3093 | 2-1969582-8 |
| Product Name | Headers, Male Pins | Assy, Hdr, Vert, No-Boss, Dual Row,ep2.5 Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.2 amps | 4.2 amps |