"Connector Header Through Hole, Right Angle 26 position 0.098"" (2.50mm)"
CONN HEADER R/A 26POS 2.5MM
ASSY, HDR, RIGHT ANGLE, DUAL ROW, EP2.5
ASSY, HDR, RIGHT ANGLE, DUAL ROW, EP2.5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121869-ND | 2-1969572-6 | 98X3082 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Assy, Hdr, Right Angle, Dual Row, Ep2.5 Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.2 amps | 4.2 amps |