TE Connectivity PCB Headers & Receptacles 2-1955659-2

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Silver Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Silver Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2-1955659-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2-1955659-2
PCB Headers & Receptacles 2-1955659-2
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : 1C, 2D Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Silver Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed, Polarization Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton, Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Position Locations : 1C, 2D
  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • PCB Contact Termination Area Plating Material : Silver

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed, Polarization

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton, Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2-1955659-2
Product Name PCB Headers & Receptacles
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103169-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102617-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers