TE Connectivity ™ Connectors, Interconnects - Memory Connectors - Inline Module Sockets 2-1932300-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332015-2-1932300-5 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Box Number of Positions: 204 Features: Board Guide Contact Finish: Gold Connector Style: SODIMM Standard Package: 150 Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: 1932300 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332015-2-1932300-5 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Box Number of Positions: 204 Features: Board Guide Contact Finish: Gold Connector Style: SODIMM Standard Package: 150 Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: 1932300 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1332015-2-1932300-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1332015-2-1932300-5
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1332015-2-1932300-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332015-2-1932300-5 Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets Packaging: Box Number of Positions: 204 Features: Board Guide Contact Finish: Gold Connector Style: SODIMM Standard Package: 150 Mounting: Surface Mount, Right Angle Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Base Product Number: 1932300 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332015-2-1932300-5
Category: Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Packaging: Box
Number of Positions: 204
Features: Board Guide
Contact Finish: Gold
Connector Style: SODIMM
Standard Package: 150
Mounting: Surface Mount, Right Angle
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Base Product Number: 1932300
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332015-2-1932300-5
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details