TE Connectivity Electronic Connector 2-1926739-5

Description
Board-to-Board Header, 35 Pos, Female, RA, Press Fit, Thru-Hole Product overview: 2-1926739-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1926739-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Board-to-Board Header, 35 Pos, Female, RA, Press Fit, Thru-Hole Product overview: 2-1926739-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1926739-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-2-1926739-5
Electronic Connector 316-2-1926739-5
Board-to-Board Header, 35 Pos, Female, RA, Press Fit, Thru-Hole Product overview: 2-1926739-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1926739-5 can be used for catalog matching and distributor lookup.

Board-to-Board Header, 35 Pos, Female, RA, Press Fit, Thru-Hole Product overview: 2-1926739-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1926739-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2-1926739-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2-1926739-5
Backplane Connectors 2-1926739-5
AssyMinipak Hdl25s10pRARecptSc

AssyMinipak Hdl25s10pRARecptSc

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2-1926739-5
Backplane Connectors 2-1926739-5
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - 2-1926739-5 - 847729-2-1926739-5 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 2-1926739-5
847729-2-1926739-5
Backplane Connectors - 2-1926739-5 847729-2-1926739-5
Manufacturer: TE Connectivity Win Source Part Number: 847729-2-1926739-5 Series: MINIPAK HDL Features: Connector Package: Tray Family Name: 1926739 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -2-1926739-5-SI, A110847, -2-1926739-5-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 847729-2-1926739-5
Series: MINIPAK HDL
Features: Connector
Package: Tray
Family Name: 1926739
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -2-1926739-5-SI, A110847, -2-1926739-5-CSI

Buy Now Datasheet
Backplane Connectors - Specialized - 2-1926739-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-1926739-5
Backplane Connectors - Specialized 2-1926739-5
CONN RCPT 35POS EDGE MNT

CONN RCPT 35POS EDGE MNT

Supplier's Site Datasheet
Backplane Conn, Rcpt, 5R/85Pos, Pressfit Rohs Compliant Te Connectivity - 92AH6730 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 5R/85Pos, Pressfit Rohs Compliant Te Connectivity
92AH6730
Backplane Conn, Rcpt, 5R/85Pos, Pressfit Rohs Compliant Te Connectivity 92AH6730
BACKPLANE CONN, RCPT, 5R/85POS, PRESSFIT ROHS COMPLIANT: YES

BACKPLANE CONN, RCPT, 5R/85POS, PRESSFIT ROHS COMPLIANT: YES

Supplier's Site
Specialized - 2-1926739-5 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2-1926739-5
Specialized 2-1926739-5
CONN RCPT 35POS EDGE MNT

CONN RCPT 35POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-2-1926739-5 2-1926739-5 847729-2-1926739-5 2-1926739-5 92AH6730 2-1926739-5
Product Name Electronic Connector Backplane Connectors Backplane Connectors - 2-1926739-5 Backplane Connectors - Specialized Backplane Conn, Rcpt, 5R/85Pos, Pressfit Rohs Compliant Te Connectivity Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers