TE Connectivity Product Range Amp - Te Connectivity 2-1926739-5.

Description
Product Range:MINIPAK HDL Series; No. of Contacts:85Contacts; Pitch Spacing:2.75mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes
Description
Product Range:MINIPAK HDL Series; No. of Contacts:85Contacts; Pitch Spacing:2.75mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC3730 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC3730
Product Range Amp - Te Connectivity 30AC3730
Product Range:MINIPAK HDL Series; No. of Contacts:85Contacts; Pitch Spacing:2.75mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes

Product Range:MINIPAK HDL Series; No. of Contacts:85Contacts; Pitch Spacing:2.75mm; Gender:Receptacle; Contact Termination Type:Solder; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Copper Alloy, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3730
Product Name Product Range Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details