Configuration Features Number of Positions : 9
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Socket
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Number of Positions : 9
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Socket
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features Number of Positions : 9
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Socket
Housing Features Centerline (Pitch) : .64 MM [.025 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Configuration Features
Number of Positions : 9
Contact Features
Contact Base Material : Beryllium Copper
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold (Au)
Contact Options : Installed
Contact Type : Socket
Housing Features
Centerline (Pitch) : .64 MM [.025 INCH ]
Housing Material : Aluminum
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : Power & Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Pre-Terminated Flying Leads
Usage Conditions
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]