TE Connectivity Connector Contacts 2-192042-5

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Pin Wire Contact Termination Area Plating Material : Unplated Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Pin Wire Contact Termination Area Plating Material : Unplated Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-192042-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-192042-5
Connector Contacts 2-192042-5
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 65 Contact Size : 4mm Contact Type : Pin Wire Contact Termination Area Plating Material : Unplated Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 65
  • Contact Size : 4mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Unplated

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-192042-5
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details