TE Connectivity Contacts 2-192039-9

Description
LAIIIS 0.20mm(.008) SIL
Request a Quote
Description
LAIIIS 0.20mm(.008) SIL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2-192039-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-192039-9
Contacts 2-192039-9
LAIIIS 0.20mm(.008) SIL

LAIIIS 0.20mm(.008) SIL

Buy Now
Laiiis 0.20Mm(.008) Sil Rohs Compliant Amp - Te Connectivity - 15H2124 - Newark, An Avnet Company
Chicago, IL, United States
Laiiis 0.20Mm(.008) Sil Rohs Compliant Amp - Te Connectivity
15H2124
Laiiis 0.20Mm(.008) Sil Rohs Compliant Amp - Te Connectivity 15H2124
LAIIIS 0.20MM(.008) SIL ROHS COMPLIANT: YES

LAIIIS 0.20MM(.008) SIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-192039-9 15H2124
Product Name Contacts Laiiis 0.20Mm(.008) Sil Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details