TE Connectivity Mini Relays 2-1904131-7

Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 2-1904131-7 - TE Connectivity
Berwyn, PA, United States
Mini Relays
2-1904131-7
Mini Relays 2-1904131-7
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 30 - 50 Electrical Characteristics Coil Suppression Method : Rp 680Ω Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Socket Product Mounting Feature Type : Mounting Brackets

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 30 - 50

Electrical Characteristics


  • Coil Suppression Method : Rp 680Ω
  • Coil Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Socket
  • Product Mounting Feature Type : Mounting Brackets
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1904131-7
Product Name Mini Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-8 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Solid State Relays - 1-1393030-9 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers