TE Connectivity Electromechanical Relays & Contactors 2-1904058-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 39 G  [1.376 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 29.9 MM  [1.177 INCH ] Product Length : 29.9 MM  [1.177 INCH ] Product Width : 36.6 MM  [1.441 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.5 Coil Resistance (OHM) : 41.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 400 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 39 G  [1.376 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 29.9 MM  [1.177 INCH ] Product Length : 29.9 MM  [1.177 INCH ] Product Width : 36.6 MM  [1.441 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.5 Coil Resistance (OHM) : 41.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 400 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1904058-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1904058-7
Electromechanical Relays & Contactors 2-1904058-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 39 G  [1.376 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 29.9 MM  [1.177 INCH ] Product Length : 29.9 MM  [1.177 INCH ] Product Width : 36.6 MM  [1.441 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 3.5 Coil Resistance (OHM) : 41.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 400 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 39 G  [1.376 OZ ]

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 29.9 MM  [1.177 INCH ]
  • Product Length : 29.9 MM  [1.177 INCH ]
  • Product Width : 36.6 MM  [1.441 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3.5
  • Coil Resistance (OHM) : 41.6
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 20
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Making Current (AMP) : 20
  • Contact Switching Voltage (Max) (VDC) : 450
  • Contact Voltage Rating (VDC) : 400
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2-1904058-7
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393219-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2100 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393802-1 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details