TE Connectivity Electromechanical Relays & Contactors 2-1904058-5

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 17 G  [.6 OZ ] Configuration Features Coil Special Features : Without Resistor in Parallel Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 19.3 MM  [.76 INCH ] Product Length : 25.55 MM  [1.006 INCH ] Product Width : 20.7 MM  [.815 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2.9 Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 400 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 17 G  [.6 OZ ] Configuration Features Coil Special Features : Without Resistor in Parallel Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 19.3 MM  [.76 INCH ] Product Length : 25.55 MM  [1.006 INCH ] Product Width : 20.7 MM  [.815 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2.9 Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 400 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini K HV Precharge Relay is a high-voltage electromechanical relay designed for DC precharge applications in hybrid, battery electric, and fuel-cell vehicles. It is available in a PCB mount configuration with solder pins, measuring approximately 17g in weight. The relay is rated for a maximum switching voltage of 450VDC and a rated contact voltage of 400VDC, with a limiting breaking current of 20A and a precharge current of 20A. The coil operates at 12VDC with a resistance of 50Ω and a power rating of 2.9W, without a parallel suppression resistor. It meets IEC 60664 insulation standards, has an ambient temperature range of -40°C to +85°C, and complies with EU RoHS and ELV requirements. The contact arrangement is 1 form X (NO DM).

Datasheet Summary
Powered by GS/AI

The Mini K HV Precharge Relay is a high-voltage electromechanical relay designed for DC precharge applications in hybrid, battery electric, and fuel-cell vehicles. It is available in a PCB mount configuration with solder pins, measuring approximately 17g in weight. The relay is rated for a maximum switching voltage of 450VDC and a rated contact voltage of 400VDC, with a limiting breaking current of 20A and a precharge current of 20A. The coil operates at 12VDC with a resistance of 50Ω and a power rating of 2.9W, without a parallel suppression resistor. It meets IEC 60664 insulation standards, has an ambient temperature range of -40°C to +85°C, and complies with EU RoHS and ELV requirements. The contact arrangement is 1 form X (NO DM).

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1904058-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1904058-5
Electromechanical Relays & Contactors 2-1904058-5
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 17 G  [.6 OZ ] Configuration Features Coil Special Features : Without Resistor in Parallel Contact Arrangement : 1 Form X SPST-NO-DM Contact Features Contact Material : Silver Alloy Dimensions Product Height : 19.3 MM  [.76 INCH ] Product Length : 25.55 MM  [1.006 INCH ] Product Width : 20.7 MM  [.815 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 2.9 Coil Resistance (OHM) : 50 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 20 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VDC) : 450 Contact Voltage Rating (VDC) : 400 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >16 - ≤25 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 17 G  [.6 OZ ]

Configuration Features


  • Coil Special Features : Without Resistor in Parallel
  • Contact Arrangement : 1 Form X SPST-NO-DM

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 19.3 MM  [.76 INCH ]
  • Product Length : 25.55 MM  [1.006 INCH ]
  • Product Width : 20.7 MM  [.815 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 2.9
  • Coil Resistance (OHM) : 50
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 20
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Making Current (AMP) : 20
  • Contact Switching Voltage (Max) (VDC) : 450
  • Contact Voltage Rating (VDC) : 400
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >16 - ≤25
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Automotive Relays - 2-1904058-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Automotive Relays
2-1904058-5
Automotive Relays 2-1904058-5
Automotive Relays V23700-C0001-A408

Automotive Relays V23700-C0001-A408

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1904058-5 2-1904058-5
Product Name Electromechanical Relays & Contactors Automotive Relays
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 450 volts
DC Power 2.9 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393807-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415021-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393204-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers