TE Connectivity Mini Relays 2-1904025-5

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 1400Ω Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 1400Ω Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 2-1904025-5 - TE Connectivity
Berwyn, PA, United States
Mini Relays
2-1904025-5
Mini Relays 2-1904025-5
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 16 MM  [.63 INCH ] Height Class (Mechanical) : 15 - 16 mm Length : 22 MM  [.866 INCH ] Length Class (Mechanical) : 20 - 25 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 2300 Coil Power Rating Class (WATT) : >1.5W Coil Suppression : Rp 1400Ω Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 20 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 255 Rated Coil Voltage (VDC) : 24 Rated Voltage (VDC) : 24 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RTI

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form C (CO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 16 MM  [.63 INCH ]
  • Height Class (Mechanical) : 15 - 16 mm
  • Length : 22 MM  [.866 INCH ]
  • Length Class (Mechanical) : 20 - 25 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 2300
  • Coil Power Rating Class (WATT) : >1.5W
  • Coil Suppression : Rp 1400Ω
  • Contact Limiting Breaking Current (AMP) : 20
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 20
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 255
  • Rated Coil Voltage (VDC) : 24
  • Rated Voltage (VDC) : 24

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : Without

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RTI
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays- Automotive Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays- Automotive Relays
Relays- Automotive Relays
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Automotive Relays Series: Power Relay B Package: Bulk Product Status: Active Coil Type: Non Latching Coil Current: 94 mA Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 50 A Switching Voltage: 24VDC - Nom

Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays- Automotive Relays
Series: Power Relay B
Package: Bulk
Product Status: Active
Coil Type: Non Latching
Coil Current: 94 mA
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 50 A
Switching Voltage: 24VDC - Nom

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
2-1904025-5
Automotive Relays 2-1904025-5
Automotive Relays 1 Form C 24V Plug In

Automotive Relays 1 Form C 24V Plug In

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1904025-5 2-1904025-5 2-1904025-5
Product Name Mini Relays Relays Relays- Automotive Relays Automotive Relays
Mounting Plug-In PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Power Relays - 1-1415545-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393139-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers