TE Connectivity Mini Relays 2-1904011-2

Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote Datasheet
Description
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Relays - 2-1904011-2 - TE Connectivity
Berwyn, PA, United States
Mini Relays
2-1904011-2
Mini Relays 2-1904011-2
Body Features Weight : 35 G  [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal Type : Plug-In, Quick Connect Dimensions Height : 26 MM  [1.024 INCH ] Height Class (Mechanical) : 25 - 30 mm Length : 28.5 MM  [1.122 INCH ] Length Class (Mechanical) : 25 - 30 mm Width : 28.5 MM  [1.122 INCH ] Width Class (Mechanical) : 25 - 30 mm Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating (DC) (MILW) : 1700 Coil Power Rating Class (WATT) : >1.5W Contact Limiting Breaking Current (AMP) : 30 Contact Limiting Continuous Current (AMP) : 50 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 210 Contact Switching Load (Min) : 1000mA @ 5VDC Current Rating (85°C) (AMP) : 30 Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mini Relay Coil Resistance (OHM) : 85 Rated Coil Voltage (VDC) : 12 Rated Voltage (VDC) : 12 Mechanical Attachment Mini Relay Mounting Type : Plug-In Other Mounting Brackets : Without Product Type Features Relay Type : Power Relay B Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class : 105 - 125°C Environmental Category of Protection : RT I

Body Features


  • Weight : 35 G  [1.2 OZ ]

Contact Features


  • Contact Base Material : Silver Alloy
  • Mini Relay Contact Arrangement : 1 Form A (NO)
  • Mini Relay Contact Current Class : 30 - 50 A
  • Terminal Type : Plug-In, Quick Connect

Dimensions


  • Height : 26 MM  [1.024 INCH ]
  • Height Class (Mechanical) : 25 - 30 mm
  • Length : 28.5 MM  [1.122 INCH ]
  • Length Class (Mechanical) : 25 - 30 mm
  • Width : 28.5 MM  [1.122 INCH ]
  • Width Class (Mechanical) : 25 - 30 mm

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (DC) (MILW) : 1700
  • Coil Power Rating Class (WATT) : >1.5W
  • Contact Limiting Breaking Current (AMP) : 30
  • Contact Limiting Continuous Current (AMP) : 50
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 210
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Current Rating (85°C) (AMP) : 30
  • Insulation Initial Dielectric Between Coil/Contact Class : 0 - 500 V
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Mini Relay Coil Resistance (OHM) : 85
  • Rated Coil Voltage (VDC) : 12
  • Rated Voltage (VDC) : 12

Mechanical Attachment


  • Mini Relay Mounting Type : Plug-In

Other


  • Mounting Brackets : Without

Product Type Features


  • Relay Type : Power Relay B

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class : 105 - 125°C
  • Environmental Category of Protection : RT I
Buy Now
Sheung Wan, Hong Kong
Automotive Relays
2-1904011-2
Automotive Relays 2-1904011-2
Automotive Relays Power Relay B

Automotive Relays Power Relay B

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
2-1904011-2
Relays - Power Relays, Over 2 Amps 2-1904011-2
V23234C0001X006-EV-1 00

V23234C0001X006-EV-100

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2-1904011-2 2-1904011-2 2-1904011-2
Product Name Mini Relays Automotive Relays Relays - Power Relays, Over 2 Amps
Mounting Plug-In Bracket (Flange) Mount; Chassis Mount
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393217-5 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415899-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393793-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers