TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1903393-3

Description
Body Features Connector & Keying Code : C Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 8.8 MM  [.346 INCH ] Connector Length : 13.7 MM  [.538 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : C Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 8.8 MM  [.346 INCH ] Connector Length : 13.7 MM  [.538 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1903393-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1903393-3
Rectangular Wire & Cable Connectors & Housings 2-1903393-3
Body Features Connector & Keying Code : C Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 8.8 MM  [.346 INCH ] Connector Length : 13.7 MM  [.538 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 8.8 MM  [.346 INCH ]
  • Connector Length : 13.7 MM  [.538 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-2-1903393-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-2-1903393-3-ND
Rectangular Connector Housings 17-2-1903393-3-ND
GIC 2.5 W CAP HSG 4P BLUE

GIC 2.5 W CAP HSG 4P BLUE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-1903393-3 17-2-1903393-3-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051639-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers