TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-1903390-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 13.7 MM  [.539 INCH ] Connector Width : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 13.7 MM  [.539 INCH ] Connector Width : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-1903390-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-1903390-3
Rectangular Wire & Cable Connectors & Housings 2-1903390-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 13.7 MM  [.539 INCH ] Connector Width : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 13.7 MM  [.539 INCH ]
  • Connector Width : 9.6 MM  [.378 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 2-1903390-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2-1903390-3-ND
Rectangular Connector Housings 2-1903390-3-ND
"4 Rectangular Connectors - Housings Plug Blue 0.098"" (2.50mm)"

"4 Rectangular Connectors - Housings Plug Blue 0.098"" (2.50mm)"

Buy Now Datasheet
Gic 2.5 W Plug Hsg 4P Blue Amp - Te Connectivity - 41AJ5559 - Newark, An Avnet Company
Chicago, IL, United States
Gic 2.5 W Plug Hsg 4P Blue Amp - Te Connectivity
41AJ5559
Gic 2.5 W Plug Hsg 4P Blue Amp - Te Connectivity 41AJ5559
GIC 2.5 W PLUG HSG 4P BLUE

GIC 2.5 W PLUG HSG 4P BLUE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1903390-3 2-1903390-3-ND 41AJ5559
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Gic 2.5 W Plug Hsg 4P Blue Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-005-3805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 103310-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers