TE Connectivity Automotive Terminals 2-1897798-3

Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 1.91 - 3.18 Tab Length : 22.89 MM  [.9 INCH ] Industry Standards Compatible With Agency/Standards Products : OEM Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 1.91 - 3.18 Tab Length : 22.89 MM  [.9 INCH ] Industry Standards Compatible With Agency/Standards Products : OEM Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-1897798-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-1897798-3
Automotive Terminals 2-1897798-3
Body Features Terminal Seal Type : Unsealed Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Fabrication : Stamped & Formed Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .25 MM  [.009 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 1 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range (MM) : 1.91 - 3.18 Tab Length : 22.89 MM  [.9 INCH ] Industry Standards Compatible With Agency/Standards Products : OEM Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2300 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : IDC
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .25 MM  [.009 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 1
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range (MM) : 1.91 - 3.18
  • Tab Length : 22.89 MM  [.9 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : OEM

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2300

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-1897798-3
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437709-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1060-16-0988 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details