TE Connectivity SAS & MiniSAS 2-1888321-2

Description
Configuration Features Keying Type : 4 Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet
Description
Configuration Features Keying Type : 4 Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 2-1888321-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
2-1888321-2
SAS & MiniSAS 2-1888321-2
Configuration Features Keying Type : 4 Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box, Box & Tray Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS

Configuration Features


  • Keying Type : 4
  • Number of Ports : 2
  • Number of Positions : 26
  • Number of Rows : 1

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Packaging Features


  • Packaging Method : Box, Box & Tray
  • Packaging Quantity : 63

Product Type Features


  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS
Buy Now
I/O Connectors - 2-1888321-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2-1888321-2
I/O Connectors 2-1888321-2
Shielded Receptacle Assembly, wo gasket

Shielded Receptacle Assembly, wo gasket

Buy Now
Pluggable Connectors - 2-1888321-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2-1888321-2
Pluggable Connectors 2-1888321-2
CONN MINI SAS CAGE 1X2 SLD R/A

CONN MINI SAS CAGE 1X2 SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-1888321-2 2-1888321-2 2-1888321-2
Product Name SAS & MiniSAS I/O Connectors Pluggable Connectors
Geometry Cage, Ganged (1 x 2)
Unlock Full Specs
to access all available technical data

Similar Products