Body Features LED Color : Blue/Orange Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 24 Number of Pulses : 24
Dimensions Passive Component Dimensions (MM) : 14.0 x 13.2 x 7
Electrical Characteristics Passive Component Switch Current Rating (AMP) : .0005
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : LED Encoder Passive Component Option : Includes Switch Rotary Encoder Switch Type : Push Push SPDT
Termination Features Product Terminates To : Printed Circuit Board
Body Features
- LED Color : Blue/Orange
- Product Orientation : Horizontal
- Shaft Style : Flatted
Configuration Features
- Adjustment Location : Side
- Adjustment Method : Spindle
- Number of Detents : 24
- Number of Pulses : 24
Dimensions
- Passive Component Dimensions (MM) : 14.0 x 13.2 x 7
Electrical Characteristics
- Passive Component Switch Current Rating (AMP) : .0005
Operation/Application
- Operating Speed (Max) (RPM) : 60
Product Type Features
- Encoder Type : LED Encoder
- Passive Component Option : Includes Switch
- Rotary Encoder Switch Type : Push Push SPDT
Termination Features
- Product Terminates To : Printed Circuit Board