2-1879666-4 -- H8 232K 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 232K 0.1% 15Ppm Amp - Te Connectivity
2-1879666-4
Description
H8 232K 0.1% 15PPM
Description
H8 232K 0.1% 15PPM
Suppliers
H8 232K 0.1% 15Ppm Amp - Te Connectivity
36AC1369
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1369 |
|
Product Name
|
H8 232K 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers