2-1879665-2 -- H8 20K5 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 20K5 0.1% 15Ppm Amp - Te Connectivity
2-1879665-2
Description
H8 20K5 0.1% 15PPM
Description
H8 20K5 0.1% 15PPM
Suppliers
H8 20K5 0.1% 15Ppm Amp - Te Connectivity
75AC6565
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC6565 |
|
Product Name
|
H8 20K5 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
2 suppliers