TE Connectivity Through-Hole Resistors 2-1879659-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.7 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.96K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.7 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.96K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1879659-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1879659-3
Through-Hole Resistors 2-1879659-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 10 x 3.7 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .1 Power Rating (WATT) : .5 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 1.96K Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±15

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 10 x 3.7

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : .1
  • Power Rating (WATT) : .5
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 1.96K

Packaging Features


  • Packaging Method : Bandoliered

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±15
Buy Now Datasheet
2W Resistor - 53-2-1879659-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Resistor
53-2-1879659-3
2W Resistor 53-2-1879659-3
Res Metal Film 1.96K Ohm 0.1% 1/2W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered Product overview: 2-1879659-3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-2-1879659-3 can be used for catalog matching and distributor lookup.

Res Metal Film 1.96K Ohm 0.1% 1/2W ±15ppm/°C Conformal AXL Thru-Hole Bandoliered Product overview: 2-1879659-3 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-2-1879659-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - 2-1879659-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1879659-3
Resistors 2-1879659-3
H4 1K96 0.1% 15PPM

H4 1K96 0.1% 15PPM

Buy Now
Through Hole Resistors - 2-1879659-3 - 1023306-2-1879659-3 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 2-1879659-3
1023306-2-1879659-3
Through Hole Resistors - 2-1879659-3 1023306-2-1879659-3
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023306-2-1879659-3 Packaging: Bulk Termination: Axial Voltage Rating: 350 V Length: 10 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 15 ppm/°C Composition: Metal Film, Thin Film Number of Terminations: 2 Weight: 400.011771 mg Resistance: 1.96 kΩ Power Rating: 500 mW Number of Resistors: 1 Diameter: 3.7 mm Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): 2-1879664-3; YR1B1K96CC; H82K0BYA; RNF14BTC1K96; RNF14FTD1K96; CF12JT2K00; RNC55J1961BSB14; CMF552K0000BEEB; CMF552K0000BHEK; CMF552K0000BEEKH41K9 6BYA; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Axial, Through Hole RoHS: Compliant Min Operating Temperature: -55 °C ELV: Compliant Max Power Dissipation: 500 mW Lead/Base Style: Axial

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023306-2-1879659-3
Packaging: Bulk
Termination: Axial
Voltage Rating: 350 V
Length: 10 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 15 ppm/°C
Composition: Metal Film, Thin Film
Number of Terminations: 2
Weight: 400.011771 mg
Resistance: 1.96 kΩ
Power Rating: 500 mW
Number of Resistors: 1
Diameter: 3.7 mm
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): 2-1879664-3; YR1B1K96CC; H82K0BYA; RNF14BTC1K96; RNF14FTD1K96; CF12JT2K00; RNC55J1961BSB14; CMF552K0000BEEB; CMF552K0000BHEK; CMF552K0000BEEKH41K96BYA;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Axial, Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
ELV: Compliant
Max Power Dissipation: 500 mW
Lead/Base Style: Axial

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 2-1879659-3 53-2-1879659-3 2-1879659-3 1023306-2-1879659-3
Product Name Through-Hole Resistors 2W Resistor Resistors Through Hole Resistors - 2-1879659-3
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole Surface Mount Technology (SMT / SMD)
Resistance Range 1960 ohms 1960 ohms 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers