TE Connectivity Through-Hole Resistors 2-1879645-3

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 28.7 Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 28.7 Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 2-1879645-3 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
2-1879645-3
Through-Hole Resistors 2-1879645-3
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 7.2 x 2.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : .5 Power Rating (WATT) : .25 Resistance Class : Up to 1kω Resistance Value (OHM) : 28.7 Packaging Features Packaging Method : Bandoliered Product Type Features Element Type : Thin Film Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±50

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 7.2 x 2.5

Electrical Characteristics


  • Operating Voltage (V) : 350
  • Passive Component Tolerance (PCT) : .5
  • Power Rating (WATT) : .25
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 28.7

Packaging Features


  • Packaging Method : Bandoliered

Product Type Features


  • Element Type : Thin Film
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 2-1879645-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
2-1879645-3
Resistors 2-1879645-3
H8 28R7 0.5% 50PPM

H8 28R7 0.5% 50PPM

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1879645-3 2-1879645-3
Product Name Through-Hole Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 28.7 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers