2-1879527-3 -- CRGH2512 1% 226K 2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh2512 1% 226K 2W Amp - Te Connectivity
2-1879527-3
Description
CRGH2512 1% 226K 2W
Description
CRGH2512 1% 226K 2W
Suppliers
Crgh2512 1% 226K 2W Amp - Te Connectivity
41AJ5555
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5555 |
|
Product Name
|
Crgh2512 1% 226K 2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers