2-1879498-2 -- CRGH1206 5% 100K 0.5W AMP - TE CONNECTIVITY
TE Connectivity
Crgh1206 5% 100K 0.5W Amp - Te Connectivity
2-1879498-2
Description
CRGH1206 5% 100K 0.5W
Description
CRGH1206 5% 100K 0.5W
Suppliers
Crgh1206 5% 100K 0.5W Amp - Te Connectivity
36AC1354
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1354 |
|
Product Name
|
Crgh1206 5% 100K 0.5W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details