2-1879496-7 -- CRGH0805 5% 150K 0.33W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0805 5% 150K 0.33W Amp - Te Connectivity
2-1879496-7
Description
CRGH0805 5% 150K 0.33W
Description
CRGH0805 5% 150K 0.33W
Suppliers
Crgh0805 5% 150K 0.33W Amp - Te Connectivity
36AC1352
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC1352 |
|
Product Name
|
Crgh0805 5% 150K 0.33W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details