TE Connectivity
Cjt 800W 47R 5% Lead Amp - Te Connectivity
2-1879474-1
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Cjt 800W 47R 5% Lead Amp - Te Connectivity
36AC1348
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
2-1879474-1 |
36AC1348 |
|
Product Name
|
|
Cjt 800W 47R 5% Lead Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers