2-1879447-3 -- TE 200W 68R 5% BRACKET AMP - TE CONNECTIVITY
TE Connectivity
Te 200W 68R 5% Bracket Amp - Te Connectivity
2-1879447-3
Description
TE 200W 68R 5% Bracket
Description
TE 200W 68R 5% Bracket
Suppliers
Te 200W 68R 5% Bracket Amp - Te Connectivity
41AJ5549
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
41AJ5549 |
|
Product Name
|
Te 200W 68R 5% Bracket Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers