TE Connectivity Chassis Mount Resistors 2-1879447-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 81 MM  [3.189 INCH ] Product Length : 239 MM  [9.409 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 81 MM  [3.189 INCH ] Product Length : 239 MM  [9.409 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2-1879447-2 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
2-1879447-2
Chassis Mount Resistors 2-1879447-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 81 MM  [3.189 INCH ] Product Length : 239 MM  [9.409 INCH ] Product Width : 40 MM  [1.575 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : 56 Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Solder Lug Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ] Temperature Coefficient (PPMC) : ±440

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 81 MM  [3.189 INCH ]
  • Product Length : 239 MM  [9.409 INCH ]
  • Product Width : 40 MM  [1.575 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 200
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 56

Mechanical Attachment


  • Panel Mount Feature Type : Mounting Brackets

Packaging Features


  • Packaging Method : Loose Piece - Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Solder Lug
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 155 DEGC  [-67 - 311 DEGF ]
  • Temperature Coefficient (PPMC) : ±440
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
2-1879447-2
Resistors 2-1879447-2
TE 200W 56R 5% Bracket

TE 200W 56R 5% Bracket

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 2-1879447-2 2-1879447-2
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis
Resistance Range 56 ohms
Tolerance 5 +/- %
Temperature Coefficient 440 ±ppm/°C
Power Rating 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers