Body Features Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 12 Number of Pulses : 12
Dimensions Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : Contact Encoder
Termination Features Product Terminates To : Printed Circuit Board
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 12 Number of Pulses : 12
Dimensions Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : Contact Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features Product Orientation : Horizontal Shaft Style : Flatted
Configuration Features Adjustment Location : Side Adjustment Method : Spindle Number of Detents : 12 Number of Pulses : 12
Dimensions Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05
Operation/Applicatio
n Operating Speed (Max) (RPM) : 60
Product Type Features Encoder Type : Contact Encoder
Termination Features Product Terminates To : Printed Circuit Board
Body Features
Product Orientation : Horizontal
Shaft Style : Flatted
Configuration Features
Adjustment Location : Side
Adjustment Method : Spindle
Number of Detents : 12
Number of Pulses : 12
Dimensions
Passive Component Dimensions (MM) : 11.35 x 9.5 x 7.05